EN
  • EN
  • DE

USB7002/KDX

Part No USB7002/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRLR 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7002
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342829-USB7002/KDX
Ultra Librarian 3D Model Ultra Librarian USB7002/KDX CAD Model

Description

The USB7002/KDX from Microchip Technology is a cutting-edge USB 3.1 Gen 1 SmartHub™ that offers a seamless integration solution for a variety of applications. As a part of Microchip's extensive USB portfolio, this device provides a bridge between the USB Type-C™ connector and two downstream USB ports, enhancing connectivity and communication for consumer, industrial, and automotive markets.

Key Features and Benefits

  • High-Speed Performance: With USB 3.1 Gen 1 support, the USB7002/KDX facilitates data transfer rates of up to 5 Gbps, making it ideal for high-bandwidth devices such as external hard drives, high-definition cameras, and more.
  • Dual Downstream Ports: This SmartHub™ device features two downstream ports that enable the connection of multiple devices simultaneously, offering greater flexibility for system expansion.
  • USB Type-C Compatibility: The USB7002/KDX supports the latest USB Type-C specifications, ensuring compatibility with newer devices and reversible plug orientation for ease of use.
  • Enhanced Power Delivery: It also supports USB Power Delivery (PD), allowing for higher power charging and improved power management across connected devices.
  • Advanced Security: The product includes built-in security features to protect against overcurrent and electrostatic discharge (ESD), ensuring the safety of connected devices.
  • Customization and Flexibility: Microchip offers configurable options for the USB7002/KDX, providing designers with the flexibility to tailor the hub to their specific application requirements.

Applications

The versatility of the USB7002/KDX makes it suitable for a wide range of applications:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Automotive infotainment systems
  • Industrial control systems
  • Portable consumer electronics

In conclusion, the Microchip Technology USB7002/KDX is a robust and versatile SmartHub™ solution that addresses the growing demand for USB Type-C connectivity and high-speed data transfer. Its advanced features and compatibility with the latest USB standards make it an ideal choice for developers looking to enhance their product offerings with superior USB capabilities.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3149 $61.2596
8+ $12.5661 $100.5288
13+ $12.1734 $158.2542
17+ $11.7807 $200.2719
22+ $11.3880 $250.5360
30+ $10.2100 $306.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess