EN
  • EN
  • DE

USB7206/KDX

Part No USB7206/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB3.1 GEN2 HUB_NO PD_NO TYPE C / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.09V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7206
Standard Package 168
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342812-USB7206/KDX
Ultra Librarian 3D Model Ultra Librarian USB7206/KDX CAD Model

Description

The USB7206/KDX from Microchip Technology is a high-performance USB 3.1 Gen 1 Smart Hub that offers a seamless and efficient solution for expanding USB capabilities in various electronic devices. Designed to cater to the increasing demand for USB connectivity, this Smart Hub integrates multiple USB ports into a single, compact package, making it an ideal choice for applications in computing, docking stations, monitors, and automotive infotainment systems.

Key Features:

  • USB 3.1 Gen 1 Interface: The hub supports high-speed data transfer rates of up to 5 Gbps, ensuring fast and efficient data exchanges between connected devices.
  • Multiple Downstream Ports: It is equipped with six downstream ports, providing ample connectivity options for peripherals such as keyboards, mice, storage devices, and more.
  • FlexConnect Technology: With Microchip's FlexConnect, the USB7206/KDX can dynamically switch any of its downstream ports to an upstream port, allowing for versatile configurations and connectivity options.
  • PortPower Controllers: Integrated port power controllers enable optimized power management, including individual port power switching, which enhances power efficiency and device safety.
  • Advanced Charging Support: The hub supports Battery Charging Specification Revision 1.2 and other proprietary charging protocols, making it capable of delivering enhanced charging capabilities for connected devices.
  • Customizable: It offers OEMs the ability to modify settings and configurations through EEPROM or via I²C, allowing for a tailored experience to meet specific design requirements.

Applications:

The versatility of the USB7206/KDX makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Desktop and laptop computers
  • Docking stations and monitors with integrated USB hubs
  • Automotive infotainment systems
  • Industrial automation systems
  • Networking equipment with USB connectivity needs

In conclusion, the USB7206/KDX from Microchip Technology provides a robust and flexible USB hub solution that enhances connectivity and charging options for a multitude of electronic devices. Its advanced features and customizable settings make it a powerful addition to any USB-dependent application.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess