EN
  • EN
  • DE

USB82513AM

Part No USB82513AM
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 480 Mbps
Number of Ports 3
RoHS Compliant
Win Source Part Number 1103474-USB82513AM
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB82513AM CAD Model

Description

Microchip Technology USB82513AM: A High-Performance USB 3.1 Gen 1 Controller

The USB82513AM from Microchip Technology is an advanced USB 3.1 Gen 1 controller designed to deliver superior connectivity solutions for a wide range of applications. This device is part of Microchip's commitment to providing high-speed interfaces and industry-leading performance in the realm of USB technology.

Key Features:

  • High-Speed Data Transfer: The USB82513AM supports USB 3.1 Gen 1 standards, enabling data transfer rates of up to 5 Gbps, which is ideal for applications requiring fast data transfer, such as external storage devices, high-definition cameras, and multimedia applications.
  • Backward Compatibility: This controller maintains backward compatibility with USB 2.0 and 1.1 devices, ensuring seamless integration with existing USB peripherals and systems.
  • Enhanced Power Management: The device features sophisticated power management techniques, including support for USB Battery Charging Specification Rev. 1.2, which allows for faster charging of connected devices.
  • Robust Design: Built with Microchip's proven technology, the USB82513AM is designed to withstand industrial environments and is compliant with automotive-grade standards, making it suitable for in-vehicle systems and industrial applications.

Applications:

The versatility of the USB82513AM makes it an excellent choice for a variety of applications, including:

  • Automotive infotainment and connectivity
  • Industrial control and automation systems
  • Portable consumer electronics
  • High-speed data acquisition and instrumentation
  • Networking and telecommunications equipment

Technical Specifications:

The USB82513AM is equipped with features that ensure reliable operation and easy integration:

  • Support for USB 3.1 Gen 1 SuperSpeed (5 Gbps)
  • Integrated PHY with low-power consumption
  • Support for multiple endpoints and configurations
  • Compliance with USB-IF Battery Charging Specification
  • Extended temperature range for harsh environments

In conclusion, the USB82513AM is a high-quality, feature-rich USB 3.1 Gen 1 controller from Microchip Technology that provides designers with a flexible and powerful solution for integrating USB connectivity into their products.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess