EN
  • EN
  • DE

VCC1-A3F-16M0000000

Part No VCC1-A3F-16M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +5.0 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1031360-VCC1-A3F-16M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-A3F-16M0000000 CAD Model

Description

The VCC1-A3F-16M0000000 is a cutting-edge frequency control component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically designed to deliver high-performance and reliable frequency control in a wide range of electronic applications.

Key Features

  • Precision Frequency Control: The VCC1-A3F-16M0000000 offers a highly stable and precise frequency output of 16 MHz, which is essential for applications requiring accurate timing and synchronization.
  • Low Phase Noise: This component is engineered to have low phase noise, minimizing the likelihood of signal interference and ensuring clean and stable frequency signals for sensitive electronic systems.
  • Compact Size: With a small footprint, the VCC1-A3F-16M0000000 is suitable for space-constrained applications, providing high performance without compromising on space.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, making it an ideal choice for applications exposed to varying environmental conditions.
  • Robust Performance: Microchip Technology's commitment to quality ensures that the VCC1-A3F-16M0000000 is built to deliver robust performance and a long operational lifespan.

Applications

The VCC1-A3F-16M0000000 is versatile and can be used in a diverse array of applications, including but not limited to:

  • Telecommunications systems
  • Embedded systems
  • Industrial controls
  • High-speed data communications
  • Precision timing devices
  • Consumer electronics

Product Specifications

Parameter Value Frequency 16 MHz Package / Case Surface-Mount Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer

The VCC1-A3F-16M0000000 represents Microchip Technology's dedication to providing advanced solutions for frequency control challenges across a wide spectrum of industries. With its precision, reliability, and versatility, this product stands as a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess