EN
  • EN
  • DE

MMQA15VT1

Part No MMQA15VT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SC-74 Quad Monolithic Common Anode | TVS DIODE 11V 21.7V SC74
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff 11V
Voltage - Breakdown (Minimum) 14.3V
Voltage - Clamping (Maximum) at Ipp 21.7V
Current - Peak Pulse (10/1000μs) 1.1A (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Family Part Number MMQA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225368-MMQA15VT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQA15VT1 CAD Model

Description

ON Semiconductor MMQA15VT1 Series Quad Monolithic Zener Voltage Regulators

The MMQA15VT1 series from ON Semiconductor represents a high-quality range of monolithic quadruple Zener voltage regulators designed for applications requiring a combination of high performance and small footprint. These Zener diodes are optimized for voltage regulation and protection purposes in a variety of electronic systems.

Key Features:

  • Voltage Regulation: The MMQA15VT1 series offers precise voltage regulation with a nominal Zener voltage of 15V, making it suitable for a wide array of stabilization tasks.
  • Quad Configuration: This series integrates four Zener diodes in a common anode configuration, which allows for space-saving and reduces component count in circuit designs.
  • Power Dissipation: These devices are capable of dissipating up to 225 mW of power, ensuring reliable operation under varying conditions.
  • Package: The Zener regulators are housed in a compact SOT-353 (SC-70) surface-mount package, which is ideal for applications where board space is at a premium.
  • ESD Protection: The MMQA15VT1 series provides excellent Electrostatic Discharge (ESD) protection for sensitive circuits, ensuring robustness and longevity of the electronic components they are paired with.
  • Operating Temperature Range: These devices are designed to operate over a broad temperature range of -55°C to +150°C, accommodating various environmental conditions.

Applications:

  • Consumer Electronics: Used in TVs, computers, and other consumer electronics for voltage stabilization and protection.
  • Telecommunications: Ideal for mobile phones and other communication devices that require consistent voltage levels.
  • Automotive Systems: Suitable for automotive electronics where reliability and performance are critical.
  • Power Management: Can be used in power supplies and other power management circuits to regulate voltage and protect against overvoltage conditions.

The ON Semiconductor MMQA15VT1 series is a reliable choice for designers looking for a versatile and efficient voltage regulation solution. Its combination of a quad diode configuration, robust packaging, and high-performance characteristics make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2340 $58.2120
44+ $2.6530 $116.7320
68+ $2.5710 $174.8280
93+ $2.4879 $231.3747
121+ $2.4047 $290.9687
161+ $2.1564 $347.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess