EN
  • EN
  • DE

VCC1-B3D-28M704

Part No VCC1-B3D-28M704
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103753-VCC1-B3D-28M704
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCC1-B3D-28M704 CAD Model

Description

Microchip Technology VCC1-B3D-28M704 Overview

The VCC1-B3D-28M704 is a cutting-edge product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. Designed with precision and efficiency in mind, this component is engineered to cater to the demanding needs of modern electronic applications.

Key Features

  • High Performance: The VCC1-B3D-28M704 is built to deliver exceptional performance, ensuring that devices operate at their peak capabilities.
  • Energy Efficient: With the growing emphasis on energy conservation, this product is optimized for low power consumption, reducing the overall energy footprint of the devices it powers.
  • Durability: Microchip Technology is known for its durable products, and the VCC1-B3D-28M704 is no exception. It is designed to withstand the rigors of daily use in various environments.
  • Compact Design: The miniaturized form factor of this component allows it to fit into tight spaces, making it ideal for use in space-constrained applications.

Applications

The versatility of the VCC1-B3D-28M704 makes it suitable for a broad range of applications. It is commonly used in:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Medical equipment

Technical Specifications

Microchip Technology ensures that all its products, including the VCC1-B3D-28M704, meet the highest standards of quality and performance. Some of the technical specifications include:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Frequency: Specified by manufacturer
  • Package/Case: Specified by manufacturer
  • Mounting Type: Specified by manufacturer

Quality and Reliability

Reliability is a cornerstone of Microchip's commitment to its customers. The VCC1-B3D-28M704 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip Technology products.

Conclusion

In summary, the VCC1-B3D-28M704 from Microchip Technology is a robust, high-performance component that is an excellent choice for designers and engineers looking to enhance their electronic projects. Its combination of efficiency, durability, and compact size makes it an indispensable part of any modern electronic system.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess