EN
  • EN
  • DE

VCC6-QCD-187M500000

Part No VCC6-QCD-187M500000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1199982-VCC6-QCD-187M500000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-187M500000 CAD Model

Description

The VCC6-QCD-187M500000 is a high-performance Voltage Controlled Crystal Oscillator (VCXO) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to deliver exceptional frequency control and stability in a wide range of applications, including telecommunications, networking, and industrial markets.

Key Features

  • Frequency Range: The VCC6-QCD-187M500000 operates at a frequency of 187.5 MHz, providing a high-speed clock solution for critical electronic systems.
  • Voltage Control: Its voltage-controlled feature allows for precise frequency tuning, which is essential for applications requiring fine frequency adjustment and modulation.
  • Low Phase Noise: The device boasts low phase noise characteristics, ensuring a clean and stable frequency output for sensitive communication equipment.
  • Temperature Stability: Designed to perform reliably across a broad temperature range, this VCXO maintains consistent performance even under varying environmental conditions.
  • Package: The VCC6-QCD-187M500000 comes in a compact, surface-mount package, making it suitable for space-constrained applications while also simplifying the assembly process.

Applications

This VCXO is ideal for use in systems where precision timing is critical, such as:

  • Telecommunication infrastructure (base stations, switches, routers)
  • Networking equipment (servers, network cards, modems)
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The VCC6-QCD-187M500000 is manufactured to stringent standards, ensuring high reliability and performance consistency. Customers can trust this VCXO for their mission-critical applications where downtime is not an option.

Support and Resources

Microchip Technology provides comprehensive technical support for the VCC6-QCD-187M500000, including datasheets, application notes, and design guides. Customers can also access a network of sales representatives and authorized distributors for product purchase and support.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess