EN
  • EN
  • DE

Z16C3010VSC

Part No Z16C3010VSC
Manufacturer Zilog
Catalog Interface - Controllers
Description IC 10MHZ CMOS USC 68-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Case / Package 68-PLCC
Win Source Part Number 143544-Z16C3010VSC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian Z16C3010VSC CAD Model

Description

The Z16C3010VSC by Zilog is an integrated circuit designed for controllers.

  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Win Source Part Number: 143544-Z16C3010VSC
  • Package: 68-PLCC

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess