EN
  • EN
  • DE

VN0808L-G

Part No VN0808L-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 300MA TO92-3 / Trans MOSFET N-CH Si 80V 0.3A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Channel Type Type N
Technology MOSFET
Drain Source Voltage 80V
Current - Continuous Drain (Id) @ 25°C 300mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 50pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 1W (Tc)
Rds On (Maximum) @ Id, Vgs 4 Ohm @ 1A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 799120-VN0808L-G
Popularity Medium
Supply and Demand Status Balance
Family Name VN0808L
Introduction Date June 11, 1998
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VN0808L-G CAD Model

Description

The VN0808L-G is a high-performance MOSFET transistor designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to deliver efficient power management and control in a wide range of applications.

Key Features

  • Type: N-Channel
  • Technology: MOSFET (Metal Oxide Semiconductor Field-Effect Transistor)
  • Voltage Rating (Vds): 80V
  • Continuous Drain Current (Id): 4.5A
  • RDS(on): Low on-resistance for higher efficiency
  • Package: TO-92
  • Qualification: AEC-Q101 qualified for automotive applications
  • Temperature Range: Operating temperatures from -55°C to +150°C

Applications

The VN0808L-G is versatile in its applications, catering to sectors that require reliable and efficient power control. With its robustness and high voltage rating, it is ideal for:

  • Automotive electronics
  • Power supply circuits
  • Motor control systems
  • LED lighting
  • Switching applications
  • Load/relay drivers

Performance and Quality

Made with the quality and precision that Microchip Technology is known for, the VN0808L-G MOSFET stands out with its low RDS(on), enhancing the overall efficiency of the system it is integrated into. The device is also AEC-Q101 qualified, indicating its suitability for the rigorous demands of automotive applications, ensuring reliability under extreme conditions.

Environmental Compliance

The VN0808L-G is compliant with RoHS (Restriction of Hazardous Substances), reflecting Microchip Technology's commitment to environmental sustainability. This compliance ensures that the product restricts the use of certain hazardous materials in its manufacture, making it safer for both consumers and the environment.

For designers and engineers looking for a robust N-channel MOSFET with a good balance of performance, efficiency, and reliability, the VN0808L-G from Microchip Technology is an excellent choice.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0199 $61.1940
140+ $0.8374 $117.2360
215+ $0.8108 $174.3220
295+ $0.7842 $231.3390
385+ $0.7588 $292.1380
510+ $0.6803 $346.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess