EN
  • EN
  • DE

VP2106N3-G

Part No VP2106N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 60V 0.25A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 250mA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 12Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 60pF at 25V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279745-VP2106N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP2106N3-G CAD Model

Description

Microchip Technology's VP2106N3-G P-Channel Enhancement Mode MOSFET

The VP2106N3-G is a high-performance, P-channel enhancement mode field-effect transistor (FET) from Microchip Technology, designed for power management applications. This MOSFET is a robust and efficient solution for switching and amplification needs in various electronic devices.

Key Features:

  • Low On-Resistance: The device offers a low on-resistance of 1.25 Ohms, which enhances its efficiency by minimizing power loss during operation.
  • High Threshold Voltage: With a threshold voltage of -2.0V to -4.0V, the VP2106N3-G ensures reliable operation and reduces the risk of unintentional turn-on.
  • High Input Impedance: The high input impedance characteristic of this MOSFET makes it suitable for interfacing with high-impedance sources, such as sensors or microcontrollers.
  • Low Power Consumption: Its low power drive requirement makes it an excellent choice for battery-powered applications, contributing to longer battery life.
  • Surface Mount Package: The VP2106N3-G comes in a TO-92 package, which is well-suited for compact surface mount technology (SMT) designs.

Applications:

The VP2106N3-G is versatile and can be used in a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Load/Relay Drivers
  • Motor Controllers
  • Battery Operated Systems
  • Switch Mode Power Supplies (SMPS)
  • Power Amplifiers

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the VP2106N3-G is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding conditions. Whether you are developing consumer electronics, automotive systems, or industrial controls, the VP2106N3-G is an excellent choice for efficient and reliable power switching.

Ordering Information:

The VP2106N3-G is available for order now. For detailed specifications and purchasing options, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess