EN
  • EN
  • DE

VRF157FL

Part No VRF157FL
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF PWR N-CH 50V 600W T2 / RF Mosfet 50 V 800 mA 80MHz 21dB 600W T2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Tube
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 80MHz
Gain 21dB
Voltage - Test 50 V
Current Rating (Amps) 4mA
Current - Test 800 mA
Power - Output 600W
Voltage - Rated 170 V
Package / Case T2
Supplier Device Package T2
Base Product Number VRF157
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 938748-VRF157FL
Ultra Librarian 3D Model Ultra Librarian VRF157FL CAD Model

Description

Introducing the VRF157FL from Microchip Technology

Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, presents the VRF157FL, a cutting-edge addition to their line of versatile radio frequency (RF) products. This high-performance device is designed to cater to the demanding requirements of modern RF communication systems, offering reliability and efficiency in a compact package.

Key Features

  • High Frequency Range: The VRF157FL operates at a frequency that is ideal for various applications, providing flexibility for system designers.
  • Enhanced Power Efficiency: This product is engineered to deliver high power output while maintaining excellent power efficiency, reducing overall energy consumption and heat dissipation.
  • Durability: Built with robust materials, the VRF157FL is designed to withstand harsh operating conditions, ensuring a long operational lifespan and reliability.
  • Compact Design: The device's small footprint allows for integration into systems where space is at a premium, without sacrificing performance.
  • Easy Integration: With its user-friendly interface, the VRF157FL can be easily integrated into existing designs, streamlining the development process and reducing time to market.

Applications

The VRF157FL is suitable for a wide range of applications, including but not limited to:

  • Commercial and consumer communication systems
  • Industrial wireless solutions
  • RF energy applications
  • High-frequency component testing

Quality and Support

Microchip Technology is committed to the highest standards of quality, and the VRF157FL is no exception. It undergoes rigorous testing to ensure it meets stringent performance criteria. Additionally, customers benefit from Microchip's world-class technical support and customer service, providing assistance throughout the product's lifecycle.

Whether you're developing advanced communication systems or looking for a reliable RF solution, the VRF157FL from Microchip Technology stands out as a superior choice that blends performance, efficiency, and durability.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess