EN
  • EN
  • DE

VSC7116QJ

Part No VSC7116QJ
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985657-VSC7116QJ
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7116QJ CAD Model

Description

Microchip Technology VSC7116QJ Product Overview

The VSC7116QJ is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is designed to cater to the demanding requirements of modern data communication systems, offering a robust solution for signal integrity and data processing challenges.

Key Features

  • High-Speed Data Transmission: The VSC7116QJ is engineered to support high-speed data transmission, making it an ideal choice for applications requiring rapid data transfer and minimal latency.
  • Advanced Signal Integrity: With its advanced signal processing capabilities, this product ensures excellent signal integrity, which is crucial for maintaining data integrity over long distances and through various mediums.
  • Low Power Consumption: Energy efficiency is a core attribute of the VSC7116QJ, with low power consumption that helps to minimize the overall energy footprint of the systems in which it is deployed.
  • Robust Design: This device is built to withstand the rigors of industrial environments, offering a durable solution that can operate reliably under various conditions.
  • Compatibility: The VSC7116QJ is designed to be compatible with a wide range of interfaces and protocols, ensuring seamless integration into existing systems and infrastructures.

Applications

The VSC7116QJ is versatile and can be used in multiple applications, including:

  • Data Centers
  • Telecommunications Equipment
  • High-Speed Networking Devices
  • Server and Storage Systems

Technical Specifications

The VSC7116QJ boasts technical specifications that make it a top contender in its class:

  • Interface Type: High-speed serial interface
  • Operating Temperature Range: Specified for industrial environments
  • Mounting Type: Surface mount
  • Package / Case: QFP (Quad Flat Package)

Microchip Technology's VSC7116QJ is an exceptional product that offers reliability, efficiency, and high performance for sophisticated electronic systems. It is a testament to Microchip's commitment to providing advanced solutions that meet the evolving needs of the technology sector.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess