EN
  • EN
  • DE

VSC7216UI-02B

Part No VSC7216UI-02B
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015093-VSC7216UI-02B
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7216UI-02B CAD Model

Description

Microchip Technology's VSC7216UI-02B: A Robust Signal Integrity Solution

The VSC7216UI-02B, crafted by the renowned Microchip Technology, is a testament to the company's commitment to providing advanced solutions for signal integrity challenges in high-speed networking and communication systems. This innovative product is designed to meet the rigorous demands of modern data centers, enterprise networking, and telecommunications infrastructure.

Key Features

  • High-Speed Interface: The VSC7216UI-02B boasts a high-speed serial interface that supports data rates up to 12.5 Gbps, making it suitable for a range of protocols including 10 Gigabit Ethernet, 8G Fibre Channel, and more.
  • Flexibility: With its programmable features, this device offers flexibility in signal conditioning, allowing for optimization of system performance and extending the reach of high-speed signals over various media types.
  • Signal Conditioning: The product includes advanced signal conditioning capabilities, such as programmable equalization, output swing, and de-emphasis, ensuring signal integrity over long distances and through complex interconnects.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC7216UI-02B minimizes power consumption, which is crucial for reducing operational costs and thermal challenges in dense networking environments.

Applications

The versatility of the VSC7216UI-02B makes it an ideal choice for a multitude of applications, including:

  • Data Center Interconnects
  • High-Performance Computing Networks
  • Telecommunications Equipment
  • Enterprise Networking Systems

Quality and Reliability

Microchip Technology is synonymous with quality and reliability, and the VSC7216UI-02B is no exception. The product is built to the highest standards, ensuring that it performs consistently in the most demanding environments. With robust construction and tested durability, users can trust this device to maintain signal integrity and system stability.

Support and Resources

Microchip Technology provides extensive support and resources to help integrate the VSC7216UI-02B into your system. Technical documentation, application notes, and customer support are readily available to assist in the design and deployment process, ensuring a smooth and successful implementation.

Whether you're upgrading existing infrastructure or designing a new system from the ground up, the VSC7216UI-02B from Microchip Technology offers the performance, flexibility, and reliability needed to keep your high-speed networks running at peak efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess