EN
  • EN
  • DE

VSC8540XMV-04

Part No VSC8540XMV-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938853-VSC8540XMV-04
Ultra Librarian 3D Model Ultra Librarian VSC8540XMV-04 CAD Model

Description

Microchip Technology's VSC8540XMV-04 Ethernet PHY

The VSC8540XMV-04 is a robust Ethernet Physical Layer Transceiver (PHY) from the renowned manufacturer Microchip Technology. This advanced component is designed to meet the rigorous demands of industrial, automotive, and general embedded applications. With its compact footprint and low-power consumption, the VSC8540XMV-04 is an ideal solution for designers looking to implement reliable network connectivity in their systems.

Key Features

  • Single Port Interface: The device supports a single 10/100/1000BASE-T Ethernet port, providing versatile connectivity options for various network configurations.
  • Energy Efficient: It incorporates energy-efficient Ethernet (EEE) capabilities, which significantly reduce power consumption during periods of low data activity, making it an eco-friendly choice.
  • Robust Performance: With its high-performance design, the VSC8540XMV-04 ensures reliable data transmission even in environments with high electromagnetic interference (EMI).
  • Advanced Functionality: The PHY comes with features such as link quality monitoring, cable diagnostics, and temperature monitoring, aiding in proactive maintenance and troubleshooting.
  • Flexible Media Interface: It includes a versatile Media Independent Interface (MII), Reduced Media Independent Interface (RMII), and Gigabit Media Independent Interface (GMII) for seamless integration with a variety of media types.

Applications

The VSC8540XMV-04 is suitable for a wide range of applications due to its adaptability and robustness. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive infotainment and communication systems
  • Embedded computing platforms
  • Networking equipment such as switches and routers
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the VSC8540XMV-04 is no exception. It is built to meet stringent industrial standards, ensuring reliability and longevity in the field. Additionally, Microchip provides comprehensive technical support and documentation, making integration and deployment a smoother process for engineers and developers.

Whether you're designing a sophisticated industrial network or a simple IoT device, the VSC8540XMV-04 from Microchip Technology offers the performance, efficiency, and reliability needed to keep your systems connected and communicating effectively.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess