EN
  • EN
  • DE

VSC8574XKS-01

Part No VSC8574XKS-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE QUAD / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface GMII, SerDes, TBI
Number of Circuits 4
Voltage - Supply 1V, 2.5V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Standard Package 90 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 903000-VSC8574XKS-01
Ultra Librarian 3D Model Ultra Librarian VSC8574XKS-01 CAD Model

Description

Microchip Technology's VSC8574XKS-01

The VSC8574XKS-01 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative device is part of their extensive portfolio of networking and communication products, designed to meet the rigorous demands of today's fast-paced and interconnected world.

At its core, the VSC8574XKS-01 is a Quad-Port Gigabit Ethernet PHY transceiver featuring Microchip's Energy Efficient Ethernet (EEE) technology. This technology is designed to significantly reduce power consumption during periods of low data activity, which can lead to a reduction in overall energy costs and a smaller carbon footprint for networked devices.

The VSC8574XKS-01 supports 1000BASE-T, 100BASE-TX, and 10BASE-Te data rates, making it highly versatile for various applications. It is an ideal solution for applications that require high-speed data transfer, such as enterprise networking, data centers, and industrial automation systems.

One of the key features of the VSC8574XKS-01 is its support for Microchip's IntelliGreen™ technology. This technology allows for additional power savings by dynamically adjusting power based on cable length, number of active ports, and link status. This intelligent approach to power management ensures that the device operates efficiently without sacrificing performance.

The device also comes with advanced features such as Crosspoint Switch, VLAN support, and QoS (Quality of Service) prioritization, which are essential for managing traffic in complex network environments. These features help to ensure that critical network traffic is prioritized and that data flows smoothly and reliably across the network.

For ease of use, the VSC8574XKS-01 is equipped with an SMBus/I²C interface for advanced cable diagnostics and management capabilities. This allows network administrators to monitor and troubleshoot network issues proactively, ensuring minimal downtime and optimal network performance.

Overall, the VSC8574XKS-01 from Microchip Technology represents a robust and energy-efficient solution for any application requiring reliable Gigabit Ethernet connectivity. Its combination of performance, power savings, and advanced features make it a smart choice for modern networking requirements.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess