EN
  • EN
  • DE

W3J128M72G-1333PBI

Part No W3J128M72G-1333PBI
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description DDR3 Dram, 128MX72, Cmos, PBGA375 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031366-W3J128M72G-1333PBI
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W3J128M72G-1333PBI CAD Model

Description

The Microchip Technology W3J128M72G-1333PBI is a high-performance, industrial-grade DDR3 SDRAM module designed to meet the rigorous demands of embedded systems. This memory module is engineered to provide reliable, high-speed data storage and retrieval, making it an ideal solution for a wide range of applications, including telecommunications, industrial automation, and medical equipment.

Key Features

  • Memory Capacity: This module comes with a substantial memory capacity of 1GB, organized as 128M x 72, which allows for efficient handling of large datasets and complex programs.
  • Data Rate: With a data rate of 1333 MT/s (MegaTransfers per second), it provides a swift data transfer rate that enhances overall system performance.
  • Industrial Temperature Range: It is built to operate over an industrial temperature range, making it suitable for environments that experience extreme temperatures.
  • Low Voltage Operation: The module operates at a low voltage of 1.5V, which helps in reducing power consumption and heat generation, thus extending the life of the device.
  • Form Factor: The 240-pin DIMM form factor ensures compatibility with a broad range of industrial motherboards and systems.
  • Reliability: Microchip Technology's commitment to quality means this module is designed for high reliability, with robust error correction and detection capabilities.

Applications

The W3J128M72G-1333PBI module is versatile and can be used in various industrial and commercial applications that require stable and durable memory solutions. Its high-speed operation and large capacity make it particularly well-suited for applications such as:

  • Advanced industrial control systems
  • High-speed data processing servers
  • Networking and telecommunication infrastructure
  • Medical imaging and diagnostic equipment
  • Flight navigation and control systems

Microchip Technology's commitment to excellence ensures that the W3J128M72G-1333PBI DDR3 SDRAM module is a reliable and high-quality component that will enhance the performance and stability of your critical systems.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess