EN
  • EN
  • DE

WS512K8-35CM

Part No WS512K8-35CM
Manufacturer Microchip Technology
Catalog RAM
Description 512K X 8 SRAM Module, 5V, 35NS, 32 DIP, Mil-screened
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1104854-WS512K8-35CM
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS512K8-35CM CAD Model

Description

Microchip Technology WS512K8-35CM Product Overview

The Microchip Technology WS512K8-35CM is a high-performance, CMOS static RAM (SRAM) device that offers a 512K x 8-bit memory array. Designed to deliver fast access times with low power consumption, this SRAM is ideal for a wide range of applications, including telecommunications, industrial control systems, and high-speed computing where quick memory access is crucial.

This memory chip operates with a 35ns access time, allowing for rapid data retrieval, which is essential for systems that require high-speed data processing. The WS512K8-35CM is well-suited for use in systems that necessitate a reliable and efficient temporary storage of data for CPUs, DSPs, or other microprocessing units.

Key Features:

  • Memory Size: This device boasts a substantial memory capacity of 512K x 8-bit, providing ample space for temporary data storage.
  • Access Time: With an access time of 35 nanoseconds, the WS512K8-35CM enables swift data access, contributing to the overall performance of the system it's integrated into.
  • Power Efficiency: The SRAM is designed to operate with low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Operating Voltage: The device supports a wide range of operating voltages, contributing to its versatility in different system environments.
  • Package Type: Available in a convenient package, it's designed for easy integration into various circuit board layouts.

Applications:

The WS512K8-35CM from Microchip Technology is versatile and can be used in various applications, including but not limited to:

  • Networking and telecommunications equipment
  • Industrial control systems
  • High-speed computing and data processing units
  • Automotive electronics
  • Medical devices and instrumentation

With its combination of speed, power efficiency, and capacity, the Microchip Technology WS512K8-35CM SRAM is a reliable choice for designers and engineers looking to enhance the performance of their digital systems. Whether for temporary data storage or buffering purposes, this memory component stands out for its technical merits and design flexibility.

You May Also Be Interested in

Micron Technology Inc.
DRAM RLDRAM, 16Mbx18, 1.8V, 144-ball µBGA
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mb (16M x 16) Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $8.1612
Micron Technology Inc.
Contact for details
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess