EN
  • EN
  • DE

ZL30111QDG1

Part No ZL30111QDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description POTS Line Card PLL | IC POTS LINE CARD PLL 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose POTS Line Card
Input Clock
Output Clock
Frequency - Max 8.192MHz
Supply Voltage (V) 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ZL30111
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1282903-ZL30111QDG1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30111QDG1 CAD Model

Description

Microchip Technology's ZL30111QDG1: A Precision Timing Solution

Microchip Technology's ZL30111QDG1 is a high-performance, feature-rich timing solution designed for the precise synchronization of network infrastructure. This advanced product is part of Microchip's extensive portfolio of timing and synchronization devices, catering to the demanding requirements of communication networks, data centers, and industrial applications.

The ZL30111QDG1 delivers exceptional timing accuracy and stability, making it an ideal choice for applications requiring stringent timing, such as 4G/5G wireless base stations, broadband access, Ethernet switches and routers, and high-speed data acquisition systems. With its ability to lock to a variety of input references including 1PPS, 10MHz, and Ethernet synchronization messages, this device ensures that your systems maintain precise timing even in challenging environments.

Key Features:

  • Highly accurate phase-locked loop (PLL) for frequency translation and jitter attenuation
  • Support for multiple reference inputs to ensure redundancy and reliability
  • Advanced holdover and hitless switching capabilities to maintain synchronization in the absence of a reference signal
  • Programmable output frequencies to accommodate a wide range of applications
  • Low phase noise performance for high-quality signal integrity
  • Integrated Time Stamp Unit for precision time protocol support
  • Robust packet network synchronization compliant with IEEE 1588v2

The ZL30111QDG1 comes in a compact QFN package, making it suitable for space-constrained applications while providing robustness and reliability. Its programmable nature allows for customization to specific system requirements, ensuring seamless integration into various architectures. Additionally, the device is supported by Microchip's comprehensive software tools and technical documentation, simplifying the design-in process and accelerating time-to-market for product developers.

With its combination of precision, flexibility, and reliability, the ZL30111QDG1 from Microchip Technology stands out as a superior choice for any application where time matters.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4345 $72.1725
10+ $11.8438 $118.4380
16+ $11.4737 $183.5792
21+ $11.1035 $233.1735
27+ $10.7334 $289.8018
37+ $9.6230 $356.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess