EN
  • EN
  • DE

ZL30119GGG2

Part No ZL30119GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description Low Jitter Line Card Synchronizer | IC SONET/SDH SYNCH 100CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose SONET/SDH, Telecom
Input LVCMOS
Output LVCMOS, LVPECL
Frequency - Max 622.08MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-FBGA
Supplier Device Package 100-CABGA (9x9)
Family Part Number ZL30119
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1282905-ZL30119GGG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30119GGG2 CAD Model

Description

Microchip Technology's ZL30119GGG2

The ZL30119GGG2, from Microchip Technology's comprehensive lineup of clock management solutions, is a high-performance clock multiplier and jitter attenuator engineered to meet the stringent requirements of communication infrastructure systems. This device is specifically designed to deliver low-jitter, high-quality clock signals essential for network equipment such as routers, switches, and base stations.

The ZL30119GGG2 features a flexible frequency synthesis engine that can generate a variety of output frequencies from a single reference clock, making it highly adaptable to different system requirements. It supports input clock frequencies ranging from 8 kHz to 710 MHz and can generate output clocks with frequencies up to 2.7 GHz. This capability allows the device to be used in a wide array of applications, including Ethernet, Fiber Channel, and SONET/SDH.

With its exceptional jitter performance, the ZL30119GGG2 significantly reduces the timing noise in the system, thereby enhancing the reliability and stability of high-speed data transfers. The device's low phase noise is critical for applications that demand high precision in timing, such as telecommunications and data centers. Its integrated digital phase-locked loop (DPLL) and analog voltage-controlled oscillator (VCO) ensure tight frequency control and stability over temperature and supply voltage variations.

The ZL30119GGG2 is housed in a compact, 64-lead LQFP package, making it suitable for space-constrained applications. It also features a range of programmable functions, such as hitless switching, holdover, and frequency lockout, which contribute to the robustness of the system during network anomalies or reference clock failures.

In conclusion, Microchip Technology's ZL30119GGG2 is an indispensable component for designers looking to build or upgrade their network infrastructure with a reliable clock source that ensures high performance, flexibility, and precision.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9942 $65.9826
6+ $18.0465 $108.2790
9+ $17.4826 $157.3434
12+ $16.9186 $203.0232
16+ $16.3547 $261.6752
21+ $14.6628 $307.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess