EN
  • EN
  • DE

ZL30151LDF1

Part No ZL30151LDF1
Manufacturer Microchip Technology
Catalog OEM Souring
Description Clock Generators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466577-ZL30151LDF1
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
PLL Yes
Main Purpose Fibre Channel, Ethernet, SONET/SDH
Input CML, CMOS, Crystal
Output CML, CMOS
Number of Circuits 1
Ratio - Input 4:3
Differential - Input Yes/Yes
Frequency - Max 650MHz
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Supplier Device Package 32-QFN
Ultra Librarian 3D Model Ultra Librarian ZL30151LDF1 CAD Model

Description

The ZL30151LDF1 is a clock generator microchip produced by Microchip, designed to generate high-precision, low-jitter clock signals essential for synchronizing telecommunications, networking, and digital media applications. It operates by generating multiple clocks from a single reference clock, reducing the need for multiple oscillators in a system. This device supports various output frequencies, making it adaptable to different applications by simply programming it through a serial interface. It's especially suitable for systems that require stable and precise timing such as high-speed data communications, server farms, and broadcasting equipment. The ZL30151LDF1 is known for its excellent performance in terms of frequency precision, stability, and low phase noise, contributing significantly to the reliability and efficiency of complex systems. Its ability to reduce electromagnetic interference (EMI) in electronic designs improves overall system performance and complies with strict regulatory standards. For designers looking to improve the timing architecture of their systems, the ZL30151LDF1 offers a versatile and reliable solution.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Intel
QM580 Chipset
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess