EN
  • EN
  • DE

ZL30156GGG2

Part No ZL30156GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description PB FREE DUAL CH UNIV CLOCK TRANS / IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number ZL30156
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904265-ZL30156GGG2
Ultra Librarian 3D Model Ultra Librarian ZL30156GGG2 CAD Model

Description

The ZL30156GGG2 is a high-performance clock multiplier and jitter attenuator device from Microchip Technology, designed to deliver exceptional clock management for telecommunications and networking infrastructures. This advanced product is an ideal solution for applications that require low jitter and high-frequency clock signals, such as Ethernet, OTN (Optical Transport Network), and SONET/SDH systems.

Key Features

  • Multiple Outputs: The device provides four independent output clocks that can be programmed to a wide range of frequencies, ensuring versatility for various applications.
  • Jitter Attenuation: With its excellent jitter filtering capabilities, the ZL30156GGG2 significantly reduces input clock noise, thereby improving signal integrity and system performance.
  • High Precision: The device boasts a high level of frequency precision, which is crucial for synchronization in network environments.
  • Configurability: Users can configure the device through a serial interface, allowing for easy integration and customization in complex systems.
  • Dual Loop Architecture: Its dual loop architecture enables the ZL30156GGG2 to manage multiple reference clocks, providing redundancy and enhancing system reliability.

Applications

  • Networking equipment such as routers, switches, and multiplexers
  • Telecommunications infrastructure including wireless base stations and backhaul equipment
  • Data center synchronization and timing solutions
  • Industrial and enterprise networking systems

The ZL30156GGG2 is packaged in a 64-pin CABGA (Chip Array Ball Grid Array) package, which allows for efficient use of board space while providing robust connectivity. Its operational temperature range ensures reliability across various environmental conditions, making it a dependable choice for critical network operations. With the backing of Microchip Technology's expertise in clock and timing solutions, the ZL30156GGG2 stands as a testament to high-performance clock management technology.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6880 $75.3760
4+ $30.9235 $123.6940
6+ $29.9572 $179.7432
8+ $28.9909 $231.9272
11+ $28.0245 $308.2695
14+ $25.1254 $351.7556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess