EN
  • EN
  • DE

ZL50023GAG2

Part No ZL50023GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Enhanced 4 K Digital Switch | IC TDM SWITCH 4K-CH ENH 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Switch
Supply Voltage (V) 1.71V ~ 1.89V
Supply Current 130mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Family Part Number ZL50023
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282950-ZL50023GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50023GAG2 CAD Model

Description

Introducing the ZL50023GAG2 from Microchip Technology

The ZL50023GAG2 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is part of Microchip's extensive portfolio of semiconductor products, specifically designed to cater to the demanding needs of the telecommunications industry.

This high-performance device is a testament to Microchip's commitment to providing solutions that are at the forefront of technology. The ZL50023GAG2 is a versatile and reliable piece of hardware that is ideal for a wide range of applications, including but not limited to, networking equipment, telecommunications switching, and complex data systems.

Key Features of the ZL50023GAG2:

  • High Integration: The ZL50023GAG2 offers an impressive level of integration, allowing for reduced system complexity and a lower overall cost. This makes it an economical choice for system designers looking to optimize their designs without compromising on performance.
  • Scalability: Designed with scalability in mind, this device can easily adapt to varying project requirements, ensuring that it remains a viable component for both current and future telecommunications projects.
  • Performance: Microchip Technology has equipped the ZL50023GAG2 with advanced features that ensure high-speed operation and reliable performance, which is crucial for maintaining the integrity of communication systems.
  • Energy Efficiency: In line with modern demands for energy-efficient technologies, the ZL50023GAG2 is designed to operate with minimal power consumption, helping to reduce the environmental impact of electronic systems.

The ZL50023GAG2 is housed in a robust package that ensures its durability and longevity, even in harsh operating environments. Its compact form factor also allows for ease of integration into a variety of system designs without requiring significant board space.

With its blend of performance, integration, and efficiency, the ZL50023GAG2 from Microchip Technology is an exemplary component that meets the rigorous standards of today's telecommunications infrastructure. It stands as a testament to Microchip's dedication to innovation and quality in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess