EN
  • EN
  • DE

ZL50030GAG2

Part No ZL50030GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Flexible 4 K x 2 K Channel Digital Switch with H.110 Interface and 1 K x 1 K Local Switch | IC DGTL SWITCH 4K X 2K 220BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Switch
Supply Voltage (V) 3V ~ 3.6V
Supply Current 480mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 220-BGA
Supplier Device Package 220-BGA (17x17)
Family Part Number ZL50030
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282951-ZL50030GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50030GAG2 CAD Model

Description

Product Overview: ZL50030GAG2 by Microchip Technology

The ZL50030GAG2 is a high-performance, feature-rich communication IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced device is part of Microchip's extensive portfolio of semiconductor products and is specifically tailored for the telecommunication industry's needs.

Key Features

  • Channel Density: The ZL50030GAG2 offers a high channel density, supporting up to 4096 channels, making it an ideal solution for complex communication systems.
  • Scalability: With its flexible architecture, this product allows for easy scalability, facilitating the design of systems that can grow with increasing demand.
  • Integration: The device integrates multiple functions and features that reduce the need for additional components, thereby saving space and reducing overall system cost.
  • Performance: It delivers exceptional performance with low power consumption, essential for maintaining efficiency in high-speed communication networks.
  • Programmability: The ZL50030GAG2 is highly programmable, allowing for customization to meet specific application requirements.

Applications

The ZL50030GAG2 is suited for a variety of applications within the telecommunications sector, including:

  • Digital Loop Carrier and Pair Gain Systems
  • Wireless Base Station Controllers
  • Central Office Switches
  • Remote Access Servers
  • Multi-Service Provisioning Platforms

Technical Specifications

The ZL50030GAG2 is designed with technical precision to meet the rigorous demands of modern communication systems:

  • Package: 256-ball PBGA (Plastic Ball Grid Array)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Interface: Flexible and programmable I/O options

Microchip Technology's commitment to innovation is exemplified in the ZL50030GAG2, providing a robust solution for the telecommunications industry that enhances connectivity and reliability. For more information or to place an order, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess