EN
  • EN
  • DE

PMFPB6545UP,115

Part No PMFPB6545UP,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.5A SOT1118 / Trans MOSFET P-CH 20V 3.5A 6-Pin HUSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 6nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 380pF @ 10V
Vgs (Maximum) ±8V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Maximum) 520mW (Ta), 8.3W (Tc)
Rds On (Maximum) @ Id, Vgs 70 mOhm @ 1A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package DFN2020-6
Package 6-UDFN Exposed Pad
Win Source Part Number 792430-PMFPB6545UP,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name PMFPB6545UP
Introduction Date March 08, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMFPB6545UP,115 CAD Model

Description

Product Overview: PMFPB6545UP,115 by NXP Semiconductors

The PMFPB6545UP,115 is a high-performance, low-power microcontroller unit (MCU) designed by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's innovative portfolio, crafted to meet the demanding needs of modern electronic applications, offering a perfect blend of power efficiency, processing capabilities, and advanced features.

Key Features:

  • Advanced Architecture: At the heart of the PMFPB6545UP,115 lies a robust processing core that ensures swift execution of instructions, making it suitable for a wide array of applications, from industrial control systems to consumer electronics.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU is ideal for battery-operated devices, where power conservation is critical. It ensures that devices can run longer, reducing the need for frequent recharging or battery replacements.
  • Integrated Peripherals: The PMFPB6545UP,115 comes with an array of built-in peripherals, including timers, communication interfaces, and analog-to-digital converters, which simplify design and reduce the need for additional components.
  • Connectivity: With support for multiple communication protocols, this MCU offers excellent connectivity options, enabling it to fit seamlessly into IoT (Internet of Things) infrastructures and smart networks.
  • Robust Security: Security is a top priority in today's connected world, and the PMFPB6545UP,115 includes features to protect against unauthorized access and to ensure data integrity, providing peace of mind for sensitive applications.

Applications:

The versatility of the PMFPB6545UP,115 makes it suitable for a diverse range of applications, including:

  • Automotive control systems
  • Smart home devices
  • Industrial automation
  • Portable medical devices
  • Energy management systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the PMFPB6545UP,115 is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Whether you're developing consumer electronics or industrial machinery, you can trust this MCU to deliver consistent, reliable performance.

In conclusion, the PMFPB6545UP,115 from NXP Semiconductors is a sophisticated and reliable MCU that offers a comprehensive set of features tailored for the demands of modern electronic systems. Its integration capabilities, low power consumption, and security features make it an excellent choice for designers and engineers looking to push the boundaries of what's possible in their next project.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,485 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess