EN
  • EN
  • DE

ZL50110GAG

Part No ZL50110GAG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 128, 256 and 1024 Channel CESoP Processors | IC CESOP PROCESSOR 256CH 552BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Telecom Circuit
Interface TDM
Supply Voltage (V) 1.65V ~ 1.95V
Supply Current 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 552-BGA
Supplier Device Package 552-PBGA (35x35)
Family Part Number ZL50110
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1282957-ZL50110GAG
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50110GAG CAD Model

Description

Microchip Technology ZL50110GAG Product Overview

The ZL50110GAG is a high-performance, feature-rich digital switch product from Microchip Technology, designed to meet the demanding requirements of communication network infrastructure. This device is particularly suitable for applications in the telecommunications sector, where efficient and reliable data handling is paramount.

Key Features

  • Channel Capacity: The ZL50110GAG boasts an impressive channel capacity, capable of handling up to 4096 x 4096 channels at a maximum, which makes it an ideal choice for large-scale switching operations.
  • Scalability: With its flexible architecture, this switch can easily be scaled to support various network sizes, ensuring that it can adapt to the growing demands of modern communication systems.
  • High Throughput: Engineered for high-speed data transfer, the ZL50110GAG facilitates swift and efficient data processing, which is critical for maintaining optimal network performance.
  • Low Power Consumption: Despite its high functionality, the device is designed to operate with minimal power consumption, helping to reduce overall energy costs and support eco-friendly operations.
  • Robust Design: The ZL50110GAG is built to withstand the rigors of industrial environments, ensuring long-term reliability and stability within a wide range of operating conditions.

Applications

The versatility of the ZL50110GAG makes it suitable for a range of applications, including:

  • Digital switching systems
  • Wireless base station controllers
  • Media gateways
  • Remote access servers
  • Packet-based voice processing

Technical Specifications

The ZL50110GAG operates within an industrial temperature range and comes in a 256-ball PBGA package. It integrates seamlessly with existing network equipment, thanks to its standardized interfaces and protocols.

Conclusion

Microchip Technology's ZL50110GAG is a testament to the company's commitment to providing cutting-edge solutions for the telecommunications industry. Its combination of high channel capacity, scalability, and energy efficiency makes it a top contender for businesses looking to bolster their network infrastructure with a reliable and high-performing digital switch.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess