EN
  • EN
  • DE

ZL50111GAG

Part No ZL50111GAG
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 128, 256 and 1024 Channel CESoP Processors | IC CESOP PROC 1024CH 552BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Telecom Circuit
Interface TDM
Supply Voltage (V) 1.65V ~ 1.95V
Supply Current 950mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 552-BGA
Supplier Device Package 552-PBGA (35x35)
Family Part Number ZL50111
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1282959-ZL50111GAG
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50111GAG CAD Model

Description

The ZL50111GAG is a high-performance, feature-rich digital switch from Microchip Technology, designed to meet the demanding requirements of communication networks. This device is part of Microchip's portfolio of telecommunication solutions, which are widely recognized for their reliability, scalability, and advanced technology.

With its ability to handle up to 1,024 x 1,024 channels, the ZL50111GAG is suitable for medium to large-scale switching applications. It offers a non-blocking switch fabric, which ensures that data can be routed without any interference or delay, providing a seamless and efficient communication experience.

The ZL50111GAG boasts a flexible architecture that supports various data rates and signaling protocols, making it versatile for integration into different network configurations. Its high integration level minimizes the need for external components, thus reducing system complexity and potential points of failure.

This digital switch comes in a 256-ball PBGA package, which is ideal for compact hardware designs, saving precious board space while allowing for robust connectivity. The package is designed with thermal efficiency in mind, ensuring that the device operates reliably even under high-load conditions.

One of the key advantages of the ZL50111GAG is its ease of programming and configuration. It features a user-friendly interface that simplifies setup and maintenance, allowing for quick deployment in telecommunication systems. Furthermore, the device is equipped with built-in diagnostics and monitoring capabilities, which facilitate troubleshooting and enhance the overall system reliability.

In summary, the ZL50111GAG from Microchip Technology is an exceptional choice for developers and engineers looking to implement a robust digital switching solution in their communication systems. Its combination of high channel density, flexible data handling, and ease of use make it a valuable component in any modern telecommunication infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess