EN
  • EN
  • DE

ZL792388GDG2

Part No ZL792388GDG2
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO PROCESSOR 196BGA  /  Audio Audio Processor Channel 196-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Microchip Technology
Package Tray
Function Audio Processor
Mounting SMD (SMT)
Package / Case 196-BGA
Supplier Device Package 196-BGA
Base Product Number ZL792388
HTSUS 0000.00.0000
Standard Package 126
Win Source Part Number 1144023-ZL792388GDG2
Ultra Librarian 3D Model Ultra Librarian ZL792388GDG2 CAD Model

Description

The ZL792388GDG2 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology. As a leader in the semiconductor industry, Microchip Technology is renowned for its high-quality and innovative components, and the ZL792388GDG2 is no exception. This product is engineered to meet the demands of modern electronic applications, offering a perfect blend of performance, reliability, and efficiency.

Key Features

  • High Integration: The ZL792388GDG2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered devices and applications with strict power budgets.
  • Robust Performance: The product delivers consistent, high-quality performance, ensuring reliability for critical applications across various sectors.
  • Compact Form Factor: Its small footprint allows for its use in space-constrained applications, without sacrificing functionality or performance.

Applications

The versatility of the ZL792388GDG2 allows it to be utilized across a wide array of applications. It is particularly well-suited for use in:

  • Communication Systems
  • Industrial Control Units
  • Automotive Electronics
  • Portable Devices
  • Medical Equipment

Quality and Support

Microchip Technology stands behind the ZL792388GDG2 with a commitment to quality. The product is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards. Additionally, customers can access comprehensive technical support and documentation, ensuring seamless integration and troubleshooting assistance when needed.

Environmental Compliance

The ZL792388GDG2 is manufactured with environmental responsibility in mind. It complies with various international standards for environmental safety and RoHS directives, ensuring minimal ecological impact and safe usage in a broad range of environments.

You May Also Be Interested in

Texas Instruments
Lowest to $2.0045
STMicroelectronics
Lowest to $34.9254
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $9.6370

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess