EN
  • EN
  • DE

2063\256MB\16Mx8\16C\G4

Part No 2063\256MB\16Mx8\16C\G4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 32Mx64-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952051-2063\256MB\16Mx8\16C\G4
Series *
Ultra Librarian 3D Model Ultra Librarian 2063\256MB\16Mx8\16C\G4 CAD Model

Description

This electronic component is a memory module with a Win Source Part Number of 952051-2063.

  • Win Source Part Number: 952051-2063
  • Capacity: 256MB
  • Configuration: 16Mx8
  • Specification: 16C with a G4 specification
  • Category: Memory-Modules

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess