EN
  • EN
  • DE

23170\256MB\16Mx8\18C

Part No 23170\256MB\16Mx8\18C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC100 32Mx72-A6 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951975-23170\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 23170\256MB\16Mx8\18C CAD Model

Description

The Win Source Part Number 951975-23170 is a high-quality memory module that is designed to provide reliable data storage for your system.

  • Capacity: 256MB
  • Speed: 16Mx8
  • Designation: 18C
  • Category: Memory-Modules

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess