EN
  • EN
  • DE

320W18BE

Part No 320W18BE
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 32MBIT 60NS 56VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (2M x 16)
Max Frequency 52MHz
Access Time 60ns
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-VFBGA
Win Source Part Number 075697-320W18BE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 320W18BE CAD Model

Description

320W18BE - Wireless Connectivity Module

The 320W18BE module is engineered to facilitate seamless wireless connectivity in a variety of modern applications. Designed with the latest technology in wireless communication, it ensures reliable data transmission and enhances the connectivity capabilities of your products.

  • Applications/Projects:
    • Smart Home Devices
    • IoT Solutions
    • Wearable Technology
    • Automated Industrial Equipment
  • Features and Benefits:
    • High-Speed Data Transfer: Ensures quick and reliable wireless communication.
    • Low Latency: Ideal for real-time applications.
    • Multi-platform Compatibility: Supports multiple communication standards such as Wi-Fi and Bluetooth.
  • Additional Details:
    • Frequency Range: 2.4 GHz - 2.5 GHz
    • Operating Voltage: 3.0V to 3.6V
    • Compliance: CE, FCC certified

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess