EN
  • EN
  • DE

4GB_512Mx8_4C

Part No 4GB_512Mx8_4C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2133P 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947073-4GB_512Mx8_4C
Series *
Ultra Librarian 3D Model Ultra Librarian 4GB_512Mx8_4C CAD Model

Description

The 4GB_512Mx8_4C is a 4GB DDR memory module manufactured by Micron Technology Inc. It is designed for use in various computing devices, including desktops, laptops, and servers. This module utilizes DDR technology to provide high-speed data transfer rates and efficient memory performance.

Applications

  • Desktop computers for general use and gaming
  • Laptop computers for mobile computing
  • Servers for data processing and storage
  • Workstations for professional applications
  • Embedded systems requiring high memory capacity

Features

  • 4GB memory capacity for handling large datasets
  • 512Mx8 organization for efficient data access
  • DDR technology for high-speed data transfer
  • 4C configuration for improved performance
  • Industry-standard JEDEC compliance

Benefits

  • Enhances system performance by providing ample memory for applications
  • Improves multitasking capabilities for running multiple programs simultaneously
  • Reduces latency and improves responsiveness
  • Provides a reliable and stable memory solution
  • Ensures compatibility with a wide range of computing devices

Additional Details

This memory module operates at a specific voltage, typically 1.2V or 1.5V, depending on the DDR generation. It features a specific number of pins for installation in compatible memory slots. The module's timing parameters, such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP), are critical for optimal performance. These details can be found in the product datasheet. The module's physical dimensions and heat spreader design are also important factors to consider for proper installation and thermal management.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess