EN
  • EN
  • DE

518422\4GB\512Mx8\8C\13

Part No 518422\4GB\512Mx8\8C\13
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947737-518422\4GB\512Mx8\8C\13
Series *
Ultra Librarian 3D Model Ultra Librarian 518422\4GB\512Mx8\8C\13 CAD Model

Description

The Micron 518422/4GB/512Mx8/8C/13 is a 4GB DDR3 SDRAM memory module. It's a module designed to provide increased memory capacity for improved system performance.

Applications:

  • Desktop PCs
  • Laptop computers
  • Workstations
  • Servers
  • Industrial control systems

Features:

  • 4GB capacity
  • DDR3 SDRAM technology
  • 512Mx8 organization
  • High-speed data transfer rates
  • Low power consumption
  • JEDEC standard compliance
  • 240-Pin DIMM form factor (most likely)

Benefits:

  • Increased system memory capacity
  • Improved multitasking capabilities
  • Enhanced application performance
  • Reduced power consumption
  • Reliable and stable operation
  • Easy integration into compatible systems

Additional Details:

This Micron memory module is built with high-quality DDR3 SDRAM chips. It provides a 4GB capacity and a 512Mx8 organization. The '8C' and '13' are likely specific configuration codes. The high-speed data transfer rates of DDR3 technology allow for faster memory access, resulting in improved system performance. The module also features low power consumption, which helps to reduce energy costs and extend battery life in portable devices. It complies with JEDEC standards, ensuring compatibility with a wide range of systems. It's most likely a 240-pin DIMM. Check the datasheet for the exact speed and voltage specifications, but DDR3 typically operates at speeds from 800MHz to 2133MHz and a voltage of 1.5V.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess