EN
  • EN
  • DE

655167\MT8JTF25664AZ-1G1D1

Part No 655167\MT8JTF25664AZ-1G1D1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949652-655167\MT8JTF25664AZ-1G1D1
Series *
Ultra Librarian 3D Model Ultra Librarian 655167\MT8JTF25664AZ-1G1D1 CAD Model

Description

The Micron 655167 / MT8JTF25664AZ-1G1D1 is a 2GB DDR3 SDRAM memory module. It is designed to provide high-performance memory for demanding applications.

Applications:

  • High-performance desktop PCs
  • Gaming laptops
  • Workstations
  • Servers
  • Networking equipment

Features:

  • 2GB capacity
  • DDR3 SDRAM technology
  • 256Mx64 organization
  • High-speed data transfer rates
  • Low power consumption
  • JEDEC standard compliance
  • Lead-free construction

Benefits:

  • Improved system performance and responsiveness
  • Enhanced multitasking capabilities
  • Faster application loading and data processing
  • Reduced power consumption
  • Reliable and stable operation
  • Easy integration into compatible systems

Additional Details:

This memory module is built using high-quality Micron DDR3 SDRAM chips. It offers a 2GB capacity with a 256Mx64 organization. The MT8JTF25664AZ-1G1D1 part number indicates specific configuration details. The high-speed data transfer rates of DDR3 technology enable faster memory access, resulting in improved system performance. The module also features low power consumption, which helps to reduce energy costs and extend battery life in portable devices. It complies with JEDEC standards, ensuring compatibility with a wide range of systems. This memory is usually in a DIMM format. The speed and voltage will vary depending on the exact product specifications, but DDR3 typically operates at speeds from 800MHz to 2133MHz and a voltage of 1.5V. The 1G1D1 likely refers to specific timing or voltage settings.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess