EN
  • EN
  • DE

656348\MT47H64M16HR-25E\IT:H

Part No 656348\MT47H64M16HR-25E\IT:H
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 64MX16 Pb-Free Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942058-656348\MT47H64M16HR-25E\IT:H
Ultra Librarian 3D Model Ultra Librarian 656348\MT47H64M16HR-25E\IT:H CAD Model

Description

The MT47H64M16HR-25E is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. This memory module is designed for applications requiring high bandwidth and low latency, such as graphics cards, high-performance computing, and embedded systems. The MT47H64M16HR-25E offers fast data transfer rates and efficient power consumption, making it an ideal choice for demanding memory applications.

Applications:

  • Graphics Cards
  • High-Performance Computing
  • Embedded Systems
  • Gaming Consoles
  • Networking Equipment

Features:

  • DDR2 SDRAM: Utilizes DDR2 technology for high-speed data transfer.
  • 64Mb Density: Provides a memory capacity of 64 Megabits.
  • 16-Bit Data Width: Allows for wide data access, enhancing performance.
  • 25E Speed Grade: Indicates a specific speed grade, ensuring compatibility with system requirements.
  • High Bandwidth: Offers fast data transfer rates for demanding applications.

Benefits:

  • Enhanced System Performance: High-speed data transfer improves overall system responsiveness.
  • Efficient Power Consumption: DDR2 technology minimizes power usage, extending battery life in portable devices.
  • Reliable Operation: Manufactured to rigorous quality standards for dependable performance.
  • Wide Compatibility: Designed to work seamlessly with various systems and platforms.
  • Increased Memory Capacity: Provides ample memory for running complex applications.

Additional Details:

The Micron MT47H64M16HR-25E DDR2 SDRAM module features a 16-bit data width and a 64Mb memory density, providing a balance of performance and capacity. It operates at a specific speed grade, indicated by the -25E suffix, ensuring compatibility with systems designed for this type of memory. This module is commonly used in applications where memory bandwidth is critical, such as in graphics processing units (GPUs) and high-performance computing environments. Always consult the product datasheet for detailed specifications, timing parameters, and thermal management guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess