EN
  • EN
  • DE

843021AGI-01LFT

Part No 843021AGI-01LFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Renesas Electronics America
Series FemtoClock®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858393-843021AGI-01LFT
Ultra Librarian 3D Model Ultra Librarian 843021AGI-01LFT CAD Model

Description

The Renesas Electronics America 843021AGI-01LFT is a versatile and high-performance clock generator and synthesizer, specifically designed for demanding applications requiring precise and stable clock signals. This device integrates a phase-locked loop (PLL) to generate various output frequencies from a reference clock input, ensuring minimal jitter and phase noise. It is suitable for use in networking, telecommunications, and high-speed data processing systems.

Applications:

  • Networking Equipment: Commonly used in routers, switches, and network interface cards (NICs) for clock generation and synchronization.
  • Telecommunications Infrastructure: Employed in base stations, optical transport networks, and other telecom equipment.
  • Data Centers: Integrated into servers, storage systems, and high-performance computing (HPC) platforms.
  • Industrial Automation: Used in industrial control systems and automation equipment requiring precise timing signals.
  • Test and Measurement Equipment: Incorporated into oscilloscopes, signal analyzers, and other test instruments.

Features:

  • Low Jitter: Delivers clock signals with minimal jitter for high-speed data transmission.
  • PLL Functionality: Utilizes a phase-locked loop to generate multiple output frequencies from a reference clock.
  • Multiple Output Clocks: Provides several independent clock outputs to support diverse system requirements.
  • Programmable Output Dividers: Enables flexible frequency division to generate various clock signals.
  • Selectable Input Frequency: Accommodates a wide range of input frequencies for versatile applications.
  • Integrated Loop Filter: Simplifies design by reducing the need for external components.

Benefits:

  • Improved System Performance: Low jitter ensures reliable operation and high data throughput in high-speed applications.
  • Simplified Design: Integrated PLL and loop filter reduce the complexity of clock generation circuitry.
  • Flexible Clock Generation: Multiple output clocks and programmable dividers provide versatile clocking solutions.
  • Enhanced Stability: Delivers stable and accurate clock signals across a wide range of operating conditions.
  • Reduced BOM Cost: Integration of key features minimizes the need for external components, lowering the bill of materials (BOM) cost.

Additional Details:

The 843021AGI-01LFT requires a stable power supply, as described within its datasheet, and PCB layout is extremely important for its proper operation. It provides precise clock signals suitable for synchronizing various components within a system. Proper impedance matching and termination techniques are crucial for maintaining signal integrity. The manufacturer's datasheet contains detailed information on electrical characteristics, mechanical dimensions, and application recommendations.

When implementing the Renesas 843021AGI-01LFT, system designers should carefully consider application-specific requirements, including frequency ranges, jitter specifications, and power consumption. It is essential to adhere to the manufacturer's guidelines to ensure optimal performance and reliability in the target application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess