EN
  • EN
  • DE

656524\2GB\128Mx8\16C\45

Part No 656524\2GB\128Mx8\16C\45
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950242-656524\2GB\128Mx8\16C\45
Series *
Ultra Librarian 3D Model Ultra Librarian 656524\2GB\128Mx8\16C\45 CAD Model

Description

The 656524\2GB\128Mx8\16C\45 is a 2GB memory module manufactured by Micron Technology Inc. It serves as a temporary storage solution within a range of computing environments, boosting the performance and speed of diverse applications. This module utilizes advanced memory technologies designed to optimize data transmission and promote operational effectiveness.

Applications

  • Server upgrades in small to medium-sized businesses
  • Integration into industrial automation controllers
  • Application within telecommunications routing systems
  • Utilization in advanced embedded computing platforms
  • Enhancements to networking devices for improved throughput

Features

  • Provides a 2GB storage capacity
  • Configured as 128Mx8 for optimal data management
  • Employs a 16C architecture to enhance performance
  • Engineered for rapid data reading and writing
  • Compliance with industry-standard interface requirements

Benefits

  • Enhances the operational speed and reliability of servers
  • Improves the precision and responsiveness of automation systems
  • Facilitates seamless data transmission in telecommunications
  • Supports complex tasks in embedded processing
  • Increases the efficiency of networks for handling data-intensive applications

Additional Details

Stable operation hinges on accurate voltage and frequency settings. Correct timing parameters are essential to seamless integration. Consult the comprehensive product datasheet supplied by Micron for thorough technical data, compatibility guidelines, and installation procedures. The physical dimensions of this module must be considered for proper system fit.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess