EN
  • EN
  • DE

658378\4GB\256Mx8\IC

Part No 658378\4GB\256Mx8\IC
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950210-658378\4GB\256Mx8\IC
Series *
Ultra Librarian 3D Model Ultra Librarian 658378\4GB\256Mx8\IC CAD Model

Description

The Micron 658378 is a 4GB memory module utilizing a configuration of 256Mx8 ICs. As a component manufactured by Micron Technology, a global leader in advanced memory solutions, this module is designed for integration into systems requiring reliable and high-capacity memory. It's built to meet the rigorous demands of various computing applications.

Applications:

  • Desktop PCs: Used to upgrade or expand the memory capacity of desktop computers, enhancing performance and multitasking capabilities.
  • Laptop Computers: Integrated into laptop systems to improve responsiveness and support demanding applications.
  • Servers: Deployed in server environments to provide sufficient memory for handling large datasets and numerous concurrent processes.
  • Workstations: Employed in professional workstations used for graphic design, video editing, and other resource-intensive tasks.
  • Industrial Computing Systems: Utilized in industrial applications requiring stable and reliable memory performance under varying conditions.

Features:

  • 4GB Capacity: Provides a substantial amount of memory for handling large applications and multitasking.
  • 256Mx8 Configuration: Organized to optimize data access and improve overall system performance.
  • High-Speed Data Transfer: Supports fast data transfer rates, reducing latency and improving system responsiveness.
  • Reliable Performance: Manufactured using high-quality components and rigorous testing processes to ensure stable and consistent operation.
  • Industry Standard Compliance: Adheres to industry standards for memory modules, ensuring compatibility with a wide range of systems.

Benefits:

  • Improved System Performance: Increases the overall speed and responsiveness of the computer system.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Faster Data Access: Reduces the time required to access data, improving application loading times and overall system efficiency.
  • Increased Productivity: Enables users to work more efficiently and effectively by reducing delays and improving system responsiveness.
  • Reliable Operation: Provides stable and consistent performance, minimizing the risk of system crashes and data loss.

Additional Details:

The memory module is designed to operate within specified voltage and temperature ranges to ensure optimal performance and longevity. It incorporates advanced error correction techniques to maintain data integrity and prevent errors. The specific type of memory (e.g., DDR4, DDR5) would need to be verified based on the exact specifications. Micron is known for its adherence to JEDEC standards, which ensures interchangeability and compatibility across different platforms. The ICs used are typically of high quality, contributing to the module's overall reliability and longevity.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess