EN
  • EN
  • DE

HD64F2238RFA13IVZ

Part No HD64F2238RFA13IVZ
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123243-HD64F2238RFA13IVZ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2238RFA13IVZ CAD Model

Description

The HD64F2238RFA13IVZ is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the H8/300H family of microcontrollers known for their robust performance and versatility in embedded systems applications. This particular model is likely a custom variant due to its specific part number and classification.

While exact application details are difficult to ascertain without extensive proprietary information, microcontrollers of this type are commonly found in the following applications:

  • Industrial control systems: Used for automation, process monitoring, and control of machinery.
  • Consumer electronics: Implemented in devices such as appliances, audio equipment, and remote controls.
  • Automotive systems: Employed in engine management, body control, and infotainment systems.
  • Medical devices: Utilized in monitoring equipment, diagnostic tools, and therapeutic devices.
  • Data acquisition systems: Employed in gathering and processing sensor data from various sources.

Features

  • H8/300H CPU core: Offers a balance of performance and power efficiency.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Peripheral interfaces: Provides various communication interfaces such as UART, SPI, and I2C for connecting to external devices.
  • Timers and counters: Enables precise timing control for various applications.
  • Analog-to-digital converters (ADCs): Allows the microcontroller to read analog sensor data.
  • Digital-to-analog converters (DACs): Enables the microcontroller to generate analog output signals.
  • I/O ports: Offers flexible input/output capabilities for controlling external devices.

Benefits

  • High performance: The H8/300H core delivers sufficient processing power for a wide range of embedded applications.
  • Versatile peripherals: The integrated peripherals simplify system design and reduce external component count.
  • Low power consumption: Enables battery-powered operation and reduces overall energy costs.
  • Robust design: Ensures reliable operation in harsh environments.
  • Cost-effective solution: Provides a balance of performance and cost for various applications.

Further specifications of the HD64F2238RFA13IVZ, such as clock speed, memory sizes, and package type, would require access to the Renesas product datasheet or specific product documentation. The 'A13IVZ' suffix likely refers to specific configuration options or customizations applied during manufacturing.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess