EN
  • EN
  • DE

CY7C10612DV33-10ZSXI

Part No CY7C10612DV33-10ZSXI
Manufacturer Micron Technology Inc.
Catalog SRAM
Description IC SRAM 16MBIT PAR 54TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 54-TSOP II
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 54-TSOP (0.400", 10.16mm Width)
Case / Package 54-TSOP II
Family Name CY7C10612
MSL Level 3 (168 Hours)
ECCN 3A991B2A
HTSUS 8542.32.0040
Quantity per package 108
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916377-CY7C10612DV33-10ZSXI
Ultra Librarian 3D Model Ultra Librarian CY7C10612DV33-10ZSXI CAD Model

Description

The Cypress Semiconductor Corp IC is a memory module that belongs to the Integrated Circuits (ICs) category.

  • Status: The product is obsolete and is no longer in production
  • Package: 54-TSOP (0.400", 10.16mm Width)
  • Mounting: Can be mounted on the surface
  • ECCN: The product is not affected by ECCN
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.32.0040
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess