EN
  • EN
  • DE

NL252018T-012J

Part No NL252018T-012J
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description Inductor RF Chip Unshielded Wirewound 12nH 5% 100MHz 15Q-Factor Ferrite 500mA 270mOhm DCR 1008 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 500 mA
Inductance 12 nH
Inductance Tolerance 5 %
RoHS Non-Compliant
Win Source Part Number 1151051-NL252018T-012J
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL252018T-012J CAD Model

Description

The NL252018T-012J is a wire-wound chip inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications, offering a compact size and excellent performance characteristics. It is commonly utilized in various electronic circuits for filtering, impedance matching, and RF signal processing, particularly in mobile and wireless devices.

Applications

  • Mobile phones
  • Wireless LAN devices
  • Bluetooth modules
  • RF filters
  • Oscillators
  • Impedance matching circuits

Features

  • Compact Size: Features a small 2520 (2.5mm x 2.0mm) footprint, ideal for space-constrained applications.
  • Wire-Wound Construction: Provides high Q-factor and tight inductance tolerance.
  • High Self-Resonant Frequency (SRF): Ensures stable performance in high-frequency circuits.
  • Low DC Resistance (DCR): Minimizes power loss in the circuit.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Space Saving: The small form factor allows for high-density PCB designs.
  • High Efficiency: Low DCR reduces power dissipation, improving overall circuit efficiency.
  • Stable Performance: Wire-wound construction ensures consistent inductance values over a wide range of operating conditions.
  • Reliable Operation: TDK's quality manufacturing processes ensure reliable performance and long lifespan.
  • Easy Integration: Suitable for automated pick-and-place assembly.

Additional Details

The NL252018T-012J inductor has an inductance value of 1.2 nH (012 = 1.2nH), with a typical tolerance of ±5%. It has a high self-resonant frequency, enabling its use in high-frequency circuits. Its low DC resistance contributes to minimizing power loss and improving the efficiency of the circuit. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly processes. TDK's rigorous quality control ensures the inductor's reliability and consistent performance in demanding applications.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess