EN
  • EN
  • DE

DDR3_PC1866_SO-DIMM_1Gx64

Part No DDR3_PC1866_SO-DIMM_1Gx64
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1866 1Gx64 SODIMM (8GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1450241-DDR3_PC1866_SO-DIMM_1Gx64
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian DDR3_PC1866_SO-DIMM_1Gx64 CAD Model

Description

The DDR3_PC1866_SO-DIMM_1Gx64 is a specialized DDR3 SODIMM memory module designed by Crucial to address the needs of high-speed computing in compact environments like laptops and mini-PCs. This 8GB memory module operates at the high frequency of 1866MHz, providing faster data transfer rates that are essential for applications requiring substantial memory bandwidth and for users desiring swift system performance. Its sleek design, coupled with a 204-pin interface, makes it widely compatible with DDR3-supporting systems, assuring a straightforward upgrade path. While its voltage specification is not expressly mentioned, it is in line with the efficiency typical of DDR3 modules, which aim for reduced power consumption and heat generation. This not only prolongs the life of the device's battery but also maintains system stability through cooler operations. The generic structure of 1Gx64 indicates its capability to handle parallel data processing efficiently, enhancing multitasking and user experience. The DDR3_PC1866_SO-DIMM_1Gx64 from Crucial is tailor-made for those seeking to elevate their computer's performance without compromising on power efficiency or system compatibility.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess