EN
  • EN
  • DE

EDB8132B4PB-8D-F-D

Part No EDB8132B4PB-8D-F-D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 168FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) Parallel 400 MHz 168-FBGA (12x12)
Manufacturer Micron Technology Inc.
Package Bulk
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 168-WFBGA
Case / Package 168-FBGA (12x12)
Family Name EDB8132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1680
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917823-EDB8132B4PB-8D-F-D
Ultra Librarian 3D Model Ultra Librarian EDB8132B4PB-8D-F-D CAD Model

Description

The Micron Technology Inc. EDB8132B4PB-8D-F-D is a SDRAM - Mobile LPDDR2 Memory IC with a capacity of 8Gb (256M x 32).

  • Interface: parallel
  • Speed: 400 MHz
  • Package: 168-FBGA (12x12)
  • Mounting: surface-mounted
  • Operating Temperature: -30°C to 85°C
  • Family: EDB8132
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • Pieces per package: 1680
  • Estimated Production Lead Time: 35 weeks
  • REACH: unaffected
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $23.4000
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess