EN
  • EN
  • DE

ADSP-2183BST-160

Part No ADSP-2183BST-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 40MHz 52MIPS 128-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173532-ADSP-2183BST-160
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2183
Introduction Date January 26, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2183BST-160 CAD Model

Description

The ADSP-2183BST-160 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the field of high-performance integrated circuits. This particular model is part of the ADSP-218x family, known for their reliable and efficient processing capabilities, which are essential for a wide range of applications including audio processing, telecommunications, and industrial control systems.

Key Features:

  • High-Speed Performance: With a processing speed of 160 MHz, the ADSP-2183BST-160 provides rapid data handling and signal processing capabilities, ensuring minimal latency and high throughput for demanding applications.
  • On-Chip Memory: It comes equipped with integrated program and data memory, reducing the need for external memory components and simplifying system design.
  • Flexible Peripheral Options: This DSP includes a variety of peripherals such as serial ports, timers, and host interface options, offering versatility and making it easier to interface with other components in a system.
  • Low Power Consumption: Designed to be power-efficient, the ADSP-2183BST-160 is suitable for applications where power conservation is crucial, such as portable or battery-operated devices.
  • Easy Integration: The DSP is available in a surface-mount technology (SMT) package, which allows for easier integration into a wide range of electronic assemblies and products.

Applications:

The ADSP-2183BST-160 is ideal for applications that require high-speed and precise digital signal processing. It is commonly used in:

  • Audio and speech processing
  • Telecommunications infrastructure
  • Instrumentation and control systems
  • Automotive electronics
  • Medical imaging systems

Technical Specifications:

Parameter Value
Clock Speed 160 MHz
Operating Temperature -40°C to +85°C
Package / Case 119-BFCQFP
Mounting Type Surface Mount

In conclusion, the ADSP-2183BST-160 by Analog Devices Inc. is a robust and versatile DSP solution that offers a balanced combination of performance, power efficiency, and integration ease, making it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8947 $69.8947
3+ $57.3496 $172.0488
4+ $55.5573 $222.2292
5+ $53.7653 $268.8265
6+ $51.9731 $311.8386
8+ $46.5966 $372.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess