EN
  • EN
  • DE

EDB8132B4PB-8D-F-R TR

Part No EDB8132B4PB-8D-F-R TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 168FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) Parallel 400 MHz 168-FBGA (12x12)
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting Surface Mount
Package 168-WFBGA
Case / Package 168-FBGA (12x12)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Other Part Number EDB8132B4PB-8D-F-R TR-ND, EDB8132B4PB-8D-F-RTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870101-EDB8132B4PB-8D-F-R TR
Ultra Librarian 3D Model Ultra Librarian EDB8132B4PB-8D-F-R TR CAD Model

Description

The EDB8132B4PB-8D-F-R TR is a SDRAM - Mobile LPDDR2 Memory IC that has a part status of obsolete.

  • Manufacturer: Micron Technology Inc.
  • Part Status: Obsolete
  • Package: Reel - TR
  • Package Size: 168-WFBGA
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply: Limited
  • Quantity per Package: 1000
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.32.0036

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0297 $63.0891
7+ $17.2552 $120.7864
11+ $16.7160 $183.8760
15+ $16.1767 $242.6505
19+ $15.6375 $297.1125
25+ $14.0199 $350.4975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess