EN
  • EN
  • DE

EDB8132B4PM-1D-F

Part No EDB8132B4PM-1D-F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2 256Mx32 1066MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943300-EDB8132B4PM-1D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8132B4PM-1D-F CAD Model

Description

The EDB8132B4PM-1D-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. DDR SDRAM is a type of memory widely used in computers and other electronic devices for storing data and instructions that the processor can access quickly. This particular module is designed for high-performance applications requiring fast data transfer rates and low latency.

Applications

  • Personal computers: Used as the main system memory in desktop and laptop computers.
  • Servers: Provides high-speed memory for server applications requiring large memory capacity.
  • Graphics cards: Used as video memory in graphics cards for storing textures and frame buffers.
  • Embedded systems: Implemented in embedded systems requiring high-performance memory.
  • Networking equipment: Provides memory for routers, switches, and other networking devices.

Features

  • DDR technology: Doubles the data transfer rate compared to single data rate SDRAM.
  • High memory capacity: Provides ample memory space for applications and data.
  • Low latency: Reduces the delay between memory requests and data transfers.
  • High bandwidth: Enables fast data transfer rates for demanding applications.
  • Energy efficient: Consumes less power compared to older memory technologies.

Benefits

  • Improved system performance: Increases the speed and responsiveness of applications.
  • Enhanced multitasking: Allows for running multiple applications simultaneously without performance degradation.
  • Faster data processing: Reduces the time required to process large datasets.
  • Reduced power consumption: Extends battery life in portable devices.
  • Increased system stability: Provides reliable memory performance for critical applications.

Additional Details

The EDB8132B4PM-1D-F has specific timing parameters, such as CAS latency (CL), tRCD, and tRP. Refer to the manufacturer's datasheet for detailed specifications, including voltage requirements, operating temperature range, and pinout information. It is important to ensure compatibility between the memory module and the motherboard or memory controller. Check the memory speed rating (e.g., DDR4-3200) to ensure it matches the system requirements.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess