EN
  • EN
  • DE

EDF8132A3MA-GD-F-R TR

Part No EDF8132A3MA-GD-F-R TR
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 8GBIT PARALLEL 800MHZ / SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 800 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR3
Memory Size 8Gbit
Memory Organization 256M x 32
Memory Interface Parallel
Clock Frequency 800 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -30°C ~ 85°C (TC)
Base Product Number EDF8132
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 870104-EDF8132A3MA-GD-F-R TR
Ultra Librarian 3D Model Ultra Librarian EDF8132A3MA-GD-F-R TR CAD Model

Description

The 870104-EDF8132A3MA-GD-F-R TR is a memory integrated circuit from Micron Technology Inc.

  • Technology: SDRAM - Mobile LPDDR3
  • Memory Size: 8Gbit
  • Memory Type: Volatile
  • Voltage Supply Range: 1.14V to 1.95V
  • Memory Format: DRAM
  • Clock Frequency: 800 MHz
  • Temperature Range: -30°C to 85°C
  • Memory Interface: Parallel
  • Category: Integrated Circuits (ICs)
  • Package: Tape & Reel
  • Standard Package Quantity: 2,000 pcs
  • Product Status: Obsolete
  • Base Product Number: EDF8132

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess