EN
  • EN
  • DE

BZX84C7V5-13-01-F

Part No BZX84C7V5-13-01-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819974-BZX84C7V5-13-01-F
Ultra Librarian 3D Model Ultra Librarian BZX84C7V5-13-01-F CAD Model

Description

Product Overview: BZX84C7V5-13-01-F from Diodes Incorporated

The BZX84C7V5-13-01-F is a robust surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is part of Diodes Incorporated's extensive Zener diode portfolio and is engineered to provide a reliable voltage regulation solution for a myriad of electronic circuits and applications.

Key Features and Benefits

  • Precise Voltage Regulation: With a nominal Zener voltage of 7.5V, the BZX84C7V5-13-01-F offers precise voltage regulation, ensuring stable operation in various electronic circuits.
  • Power Dissipation: The device has a power dissipation of 350mW, which allows it to handle moderate levels of power while maintaining its voltage regulation capabilities.
  • High Stability: Designed for optimal stability, the BZX84C7V5-13-01-F can withstand temporary voltage surges without compromising its performance, making it suitable for transient voltage suppression.
  • Compact SOT-23 Package: The small and compact SOT-23 package is ideal for space-constrained applications, allowing designers to incorporate it into a wide range of electronic products without worrying about space limitations.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -55°C to +150°C, making it versatile for use in environments with varying temperature conditions.
  • Lead-Free and RoHS Compliant: The BZX84C7V5-13-01-F is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The BZX84C7V5-13-01-F is suitable for a wide array of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

In summary, the BZX84C7V5-13-01-F Zener diode from Diodes Incorporated is a reliable and efficient solution for designers looking to implement voltage regulation and protection in their electronic circuits. Its precision, power handling, and compact form factor make it a valuable component for a wide range of applications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess