EN
  • EN
  • DE

EDF8132A3MA-GD-F-R

Part No EDF8132A3MA-GD-F-R
Manufacturer Micron Technology Inc.
Catalog RAM
Description DRAM Chip Mobile LPDDR3 8G-Bit 256Mx32 1.2V 178-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Contact Plating Copper, Silver, Tin
Density 8 Gb
Max Frequency 800 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Pins 256
Operating Supply Voltage 1.2 V
RoHS Compliant
Win Source Part Number 1056830-EDF8132A3MA-GD-F-R
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDF8132A3MA-GD-F-R CAD Model

Description

The Micron Technology Inc. EDF8132A3MA-GD-F-R is an 8 Gb RAM device with a maximum frequency of 800 MHz.

  • Manufacturer: Micron Technology Inc.
  • Density: 8 Gb
  • Maximum Frequency: 800 MHz
  • Voltage: 1.2 V
  • Package: FBGA
  • Pins: 256
  • RoHS Compliant: Yes
  • Operating Temperature: -30 to 85 °C

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $95.8100
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6398 $55.9194
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess