EN
  • EN
  • DE

EDF8132A3MA-JD-F

Part No EDF8132A3MA-JD-F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR3-1866 256Mx32 (8Gb) FBGA DDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942911-EDF8132A3MA-JD-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDF8132A3MA-JD-F CAD Model

Description

The EDF8132A3MA-JD-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. It's designed for use in various computing applications, providing high-speed data access and storage. This memory module is used in systems requiring fast and reliable memory performance.

Applications

  • Desktop Computers: Providing main memory for desktop computing systems.
  • Laptop Computers: Used as the primary memory in laptop computers.
  • Servers: Serving as high-speed memory in server environments.
  • Workstations: Delivering the necessary memory capacity for professional workstations.
  • Embedded Systems: Employed in embedded systems requiring high-performance memory.

Features

  • High Bandwidth: Provides high data transfer rates for demanding applications.
  • Low Power Consumption: Designed for energy-efficient operation.
  • High Density: Offers large memory capacity in a compact form factor.
  • Reliable Performance: Ensures stable and dependable memory operation.
  • JEDEC Compliant: Conforms to industry standards for compatibility and performance.

Benefits

  • Improved Performance: Enhances system performance through fast data access.
  • Energy Efficiency: Reduces power consumption in computing systems.
  • Large Capacity: Allows for running memory-intensive applications.
  • Stable Operation: Ensures reliable memory performance under various conditions.
  • Compatibility: Integrates easily with standard computing platforms.

Technical Specifications

Specific technical specifications for the EDF8132A3MA-JD-F module, such as its exact DDR generation (e.g., DDR3, DDR4), speed (e.g., MHz), capacity (e.g., GB), voltage, and timings (e.g., CAS latency), are crucial for proper system compatibility and performance. Due to the variability of DDR modules, it's essential to consult the official datasheet from Micron Technology Inc. using the full part number to obtain precise specifications. These specifications will detail the module's electrical characteristics, thermal properties, and compliance standards. Always verify the specific DDR type and speed supported by the motherboard or system before installation.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess