EN
  • EN
  • DE

EDW4032BABG-70-F-R TR

Part No EDW4032BABG-70-F-R TR
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC RAM 4GBIT PARALLEL 170FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SGRAM - GDDR5 Memory IC 4Gb (128M x 32) Parallel 1.75 GHz 170-FBGA (12x14)
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 170-TFBGA
Case / Package 170-FBGA (12x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number EDW4032BABG-70-F-R TR-ND, EDW4032BABG-70-F-RTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870113-EDW4032BABG-70-F-R TR
Ultra Librarian 3D Model Ultra Librarian EDW4032BABG-70-F-R TR CAD Model

Description

The EDW4032BABG-70-F-R TR is a GDDR5 SGRAM memory IC that operates @ a frequency of 1.75 GHz with a capacity of 4Gb (128M x 32).

  • Manufacturer: Micron Technology Inc.
  • Frequency: 1.75 GHz
  • Capacity: 4Gb (128M x 32)
  • Package: Reel - TR
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 2000
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $95.8100
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess